Mosfet Array 2 N-Channel (Dual) 40V 9.8A (Ta), 27A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 40V 9.8A (Ta), 27A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Mosfet Array 2 N-Channel (Dual) 40V 9.8A (Ta), 27A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET 40V 17 MOHM T6 SO-8FL DUAL DFN-8
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; PowerRoHS Compliant: Yes
MOSFET 2N-CH 40V 9.8A/27A 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NVMFD5C478NT1GOSCT-ND | NVMFD5C478NT1G | 62AC7371 | NVMFD5C478NT1G |
| Product Name | FET, MOSFET Arrays | MOSFET | Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | TO-3 | 8-PowerTDFN |