onsemi FET, MOSFET Arrays NVMFD5C470NLWFT1G

Description
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5C470NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C470NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C470NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
Dual 40V 36A MOSFET Transistor
289-NVMFD5C470NLWFT1G
Dual 40V 36A MOSFET Transistor 289-NVMFD5C470NLWFT1G
Dual N−Channel Power MOSFET 40V, 36A, 11.5mΩ, 1500-REEL Product overview: NVMFD5C470NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 40V, 36A, 11.5mΩ, 1500-REEL Product overview: NVMFD5C470NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C470NLWFT1G - 853017-NVMFD5C470NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C470NLWFT1G
853017-NVMFD5C470NLWFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C470NLWFT1G 853017-NVMFD5C470NLWFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 853017-NVMFD5C470NLW FT1G Series: Automotive, AEC-Q101 Features: Mosfet Array Package: Reel - TR Family Name: NVMFD5 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C470NLWFT1GOST R, NVMFD5C470NLWFT1GOSD KR, NVMFD5C470NLWFT1G-ND , NVMFD5C470NLWFT1GOSC T

Manufacturer: ON Semiconductor
Win Source Part Number: 853017-NVMFD5C470NLWFT1G
Series: Automotive, AEC-Q101
Features: Mosfet Array
Package: Reel - TR
Family Name: NVMFD5
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD5C470NLWFT1GOSTR, NVMFD5C470NLWFT1GOSDKR, NVMFD5C470NLWFT1G-ND, NVMFD5C470NLWFT1GOSCT

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C470NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C470NLWFT1G
FET, MOSFET Arrays NVMFD5C470NLWFT1G
MOSFET 2N-CH 40V 36A S08FL

MOSFET 2N-CH 40V 36A S08FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C470NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C470NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C470NLWFT1G
MOSFET 2N-CH 40V 11A/36A 8DFN

MOSFET 2N-CH 40V 11A/36A 8DFN

Supplier's Site
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1747 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1747
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1747
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFD5C470NLWFT1GOSTR-ND 289-NVMFD5C470NLWFT1G 853017-NVMFD5C470NLWFT1G NVMFD5C470NLWFT1G NVMFD5C470NLWFT1G NVMFD5C470NLWFT1G 48AC1747
Product Name FET, MOSFET Arrays Dual 40V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C470NLWFT1G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
Package Type 8-PowerTDFN SOT3 8-PowerTDFN Automotive TO-3
Transistor Grade / Operating Range Automotive
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
Single FETs, MOSFETs - AUIRFS4127-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers