onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5C470NLT1G

Description
Win Source Part Number: 1157286-NVMFD5C470NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power - Max: 3W (Ta), 24W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 4nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C470NLT1GOSTR, NVMFD5C470NLT1G-ND,N VMFD5C470NLT1GOSDKR, NVMFD5C470NLT1GOSCT Base Product Number: NVMFD5
Request a Quote Datasheet
Description
Win Source Part Number: 1157286-NVMFD5C470NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power - Max: 3W (Ta), 24W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 4nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C470NLT1GOSTR, NVMFD5C470NLT1G-ND,N VMFD5C470NLT1GOSDKR, NVMFD5C470NLT1GOSCT Base Product Number: NVMFD5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1157286-NVMFD5C470NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1157286-NVMFD5C470NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1157286-NVMFD5C470NLT1G
Win Source Part Number: 1157286-NVMFD5C470NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc) Rds On (Max) @ Id, Vgs: 11.5mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power - Max: 3W (Ta), 24W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 4nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C470NLT1GOSTR, NVMFD5C470NLT1G-ND,N VMFD5C470NLT1GOSDKR, NVMFD5C470NLT1GOSCT Base Product Number: NVMFD5

Win Source Part Number: 1157286-NVMFD5C470NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 11A (Ta), 36A (Tc)
Rds On (Max) @ Id, Vgs: 11.5mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 20µA
Power - Max: 3W (Ta), 24W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 4nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 590pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5C470NLT1GOSTR,NVMFD5C470NLT1G-ND,NVMFD5C470NLT1GOSDKR,NVMFD5C470NLT1GOSCT
Base Product Number: NVMFD5

Buy Now Datasheet
Singapore, Singapore
Dual 40V 36A MOSFET Transistor
289-NVMFD5C470NLT1G
Dual 40V 36A MOSFET Transistor 289-NVMFD5C470NLT1G
Dual N−Channel Power MOSFET 40V, 36A, 11.5mΩ, 1500-REEL Product overview: NVMFD5C470NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NLT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 40V, 36A, 11.5mΩ, 1500-REEL Product overview: NVMFD5C470NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 36A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C470NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C470NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C470NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C470NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C470NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C470NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C470NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C470NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C470NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C470NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 11A (Ta), 36A (Tc) 3W (Ta), 24W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C470NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C470NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C470NLT1G
MOSFET 2N-CH 40V 11A/36A 8DFN

MOSFET 2N-CH 40V 11A/36A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C470NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C470NLT1G
FET, MOSFET Arrays NVMFD5C470NLT1G
MOSFET 2N-CH 40V 36A S08FL

MOSFET 2N-CH 40V 36A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1746 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1746
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1746
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1157286-NVMFD5C470NLT1G 289-NVMFD5C470NLT1G NVMFD5C470NLT1GOSDKR-ND NVMFD5C470NLT1G NVMFD5C470NLT1G NVMFD5C470NLT1G 48AC1746
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Dual 40V 36A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN Automotive 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers