Win Source Part Number: 1356922-NVMFD5C466NW
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number: NVMFD5
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 650pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 3W (Ta), 38W (Tc)
Configuration: 2 N-Channel (Dual)
MOSFET 2N-CH 40V 14A 8DFN
Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 49A (Tc) 3W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET 2N-CH 40V 14A 8DFN
Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NVMFD5C466NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C466NWFT1G
MOSFET 40V 8.1 MOHM T8 SO-8FL DUAL DFN-8
40V 8.1 MOHM T8 S08FL DUA
MOSFET 2N-CH 40V 14A/49A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1356922-NVMFD5C466NWFT1G | 488-NVMFD5C466NWFT1GCT-ND | 289-NVMFD5C466NWFT1G | NVMFD5C466NWFT1G | NVMFD5C466NWFT1G | NVMFD5C466NWFT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | N-Channel Dual 40 V 46 A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | ||
| Transistor Grade / Operating Range | Automotive |