onsemi FET, MOSFET Arrays NVMFD5C466NT1G

Description
MOSFET 2N-CH 40V 14A 8DFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 14A 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NVMFD5C466NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C466NT1GCT-ND
FET, MOSFET Arrays 488-NVMFD5C466NT1GCT-ND
MOSFET 2N-CH 40V 14A 8DFN

MOSFET 2N-CH 40V 14A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C466NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C466NT1GTR-ND
FET, MOSFET Arrays 488-NVMFD5C466NT1GTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 49A (Tc) 3W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 49A (Tc) 3W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C466NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C466NT1GDKR-ND
FET, MOSFET Arrays 488-NVMFD5C466NT1GDKR-ND
MOSFET 2N-CH 40V 14A 8DFN

MOSFET 2N-CH 40V 14A 8DFN

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 40 V 46 A MOSFET Transistor
289-NVMFD5C466NT1G
N-Channel Dual 40 V 46 A MOSFET Transistor 289-NVMFD5C466NT1G
Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NVMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C466NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 40 V, 46 A, 8.1 mΩ, 1500-REEL Product overview: NVMFD5C466NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 46 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 46 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C466NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1117786-NVMFD5C466NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1117786-NVMFD5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1117786-NVMFD5C466NT1G
Win Source Part Number: 1117786-NVMFD5C466NT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 49A (Tc) Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power - Max: 3W (Ta), 38W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 11nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 650pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFD5

Win Source Part Number: 1117786-NVMFD5C466NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power - Max: 3W (Ta), 38W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 650pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFD5

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C466NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C466NT1G
FET, MOSFET Arrays NVMFD5C466NT1G
40V 8.1 MOHM T8 S08FL DUA

40V 8.1 MOHM T8 S08FL DUA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 8.1 MOHM T8 SO-8FL DUAL DFN-8

MOSFET 40V 8.1 MOHM T8 SO-8FL DUAL DFN-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C466NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C466NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C466NT1G
MOSFET 2N-CH 40V 14A/49A 8DFN

MOSFET 2N-CH 40V 14A/49A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMFD5C466NT1GCT-ND 289-NVMFD5C466NT1G 1117786-NVMFD5C466NT1G NVMFD5C466NT1G NVMFD5C466NT1G NVMFD5C466NT1G
Product Name FET, MOSFET Arrays N-Channel Dual 40 V 46 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers