onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C466NLWFT1G NVMFD5C466NLWFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887880-NVMFD5C466NLW FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVMFD5 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C466NLWFT1GOSD KR, NVMFD5C466NLWFT1GOSC T, NVMFD5C466NLWFT1GOST R, NVMFD5C466NLWFT1G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887880-NVMFD5C466NLW FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVMFD5 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C466NLWFT1GOSD KR, NVMFD5C466NLWFT1GOSC T, NVMFD5C466NLWFT1GOST R, NVMFD5C466NLWFT1G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C466NLWFT1G - 887880-NVMFD5C466NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C466NLWFT1G
887880-NVMFD5C466NLWFT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C466NLWFT1G 887880-NVMFD5C466NLWFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887880-NVMFD5C466NLW FT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVMFD5 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5C466NLWFT1GOSD KR, NVMFD5C466NLWFT1GOSC T, NVMFD5C466NLWFT1GOST R, NVMFD5C466NLWFT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887880-NVMFD5C466NLWFT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVMFD5
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD5C466NLWFT1GOSDKR, NVMFD5C466NLWFT1GOSCT, NVMFD5C466NLWFT1GOSTR, NVMFD5C466NLWFT1G-ND

Buy Now Datasheet
Singapore, Singapore
Dual 40V 52A MOSFET Transistor
289-NVMFD5C466NLWFT1G
Dual 40V 52A MOSFET Transistor 289-NVMFD5C466NLWFT1G
Dual N−Channel Power MOSFET 40V, 52A, 7.4mΩ, 1500-REEL Product overview: NVMFD5C466NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 52A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C466NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 40V, 52A, 7.4mΩ, 1500-REEL Product overview: NVMFD5C466NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 52A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C466NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C466NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C466NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C466NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C466NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C466NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C466NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C466NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C466NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C466NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C466NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C466NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C466NLWFT1G
MOSFET 2N-CH 40V 14A/52A 8DFN

MOSFET 2N-CH 40V 14A/52A 8DFN

Supplier's Site
FET, MOSFET Arrays - NVMFD5C466NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C466NLWFT1G
FET, MOSFET Arrays NVMFD5C466NLWFT1G
MOSFET 2N-CH 40V 52A S08FL

MOSFET 2N-CH 40V 52A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1745 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1745
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1745
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0062ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0062ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887880-NVMFD5C466NLWFT1G 289-NVMFD5C466NLWFT1G NVMFD5C466NLWFT1GOSDKR-ND NVMFD5C466NLWFT1G NVMFD5C466NLWFT1G NVMFD5C466NLWFT1G 48AC1745
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5C466NLWFT1G Dual 40V 52A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual) 8-PowerTDFN Automotive 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type SOT3
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details