onsemi N-Channel Dual 40 V 70 A MOSFET Transistor NVMFD5C462NWFT1G

Description
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NWFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40 V 70 A MOSFET Transistor
289-NVMFD5C462NWFT1G
N-Channel Dual 40 V 70 A MOSFET Transistor 289-NVMFD5C462NWFT1G
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NWFT1G can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 488-NVMFD5C462NWFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C462NWFT1GDKR-ND
FET, MOSFET Arrays 488-NVMFD5C462NWFT1GDKR-ND
MOSFET 40V S08FL DUAL

MOSFET 40V S08FL DUAL

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C462NWFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C462NWFT1GCT-ND
FET, MOSFET Arrays 488-NVMFD5C462NWFT1GCT-ND
MOSFET 40V S08FL DUAL

MOSFET 40V S08FL DUAL

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD5C462NWFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD5C462NWFT1GTR-ND
FET, MOSFET Arrays 488-NVMFD5C462NWFT1GTR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1156995-NVMFD5C462NWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1156995-NVMFD5C462NWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1156995-NVMFD5C462NWFT1G
Win Source Part Number: 1156995-NVMFD5C462NW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NVMFD5

Win Source Part Number: 1156995-NVMFD5C462NWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NVMFD5

Buy Now Datasheet
MOSFET 40V 5.4 MOHM T8 SO-8FL DUAL DFN-8

MOSFET 40V 5.4 MOHM T8 SO-8FL DUAL DFN-8

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C462NWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C462NWFT1G
MOSFET 40V S08FL DUAL

MOSFET 40V S08FL DUAL

Supplier's Site
FET, MOSFET Arrays - NVMFD5C462NWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C462NWFT1G
FET, MOSFET Arrays NVMFD5C462NWFT1G
40V 5.4 MOHM T8 S08FL DUA

40V 5.4 MOHM T8 S08FL DUA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVMFD5C462NWFT1G 488-NVMFD5C462NWFT1GDKR-ND 1156995-NVMFD5C462NWFT1G NVMFD5C462NWFT1G NVMFD5C462NWFT1G NVMFD5C462NWFT1G
Product Name N-Channel Dual 40 V 70 A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data