onsemi N-Channel Dual 40 V 70 A MOSFET Transistor NVMFD5C462NT1G

Description
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40 V 70 A MOSFET Transistor
289-NVMFD5C462NT1G
N-Channel Dual 40 V 70 A MOSFET Transistor 289-NVMFD5C462NT1G
Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NT1G can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 70 A, 5.4 mΩ, Dual N-Channel, Logic Level, 1500-REEL Product overview: NVMFD5C462NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, 70 A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C462NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C462NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C462NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C462NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C462NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C462NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 17.6A (Ta), 70A (Tc) 3.2W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1356924-NVMFD5C462NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1356924-NVMFD5C462NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1356924-NVMFD5C462NT1G
Win Source Part Number: 1356924-NVMFD5C462NT 1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 17.6A (Ta), 70A (Tc) Rds On (Max) @ Id, Vgs: 5.4mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 16nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1020pF @ 25V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 3.2W (Ta), 50W (Tc) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1356924-NVMFD5C462NT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number: NVMFD5
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 17.6A (Ta), 70A (Tc)
Rds On (Max) @ Id, Vgs: 5.4mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 16nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1020pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 3.2W (Ta), 50W (Tc)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 5.4 MOHM T8 SO-8FL DUAL DFN-8

MOSFET 40V 5.4 MOHM T8 SO-8FL DUAL DFN-8

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C462NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C462NT1G
FET, MOSFET Arrays NVMFD5C462NT1G
40V 5.4 MOHM T8 S08FL DUA

40V 5.4 MOHM T8 S08FL DUA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C462NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C462NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C462NT1G
MOSFET 2N-CH 40V 17.6A/70A 8DFN

MOSFET 2N-CH 40V 17.6A/70A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NVMFD5C462NT1G NVMFD5C462NT1GOSTR-ND 1356924-NVMFD5C462NT1G NVMFD5C462NT1G NVMFD5C462NT1G NVMFD5C462NT1G
Product Name N-Channel Dual 40 V 70 A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN SOT3 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data