onsemi FET, MOSFET Arrays NVMFD5C462NLWFT1G

Description
Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5C462NLWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NLWFT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C462NLWFT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C462NLWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NLWFT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C462NLWFT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C462NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C462NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C462NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 18A (Ta), 84A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 40V 84A MOSFET Transistor
289-NVMFD5C462NLWFT1G
N-Channel Dual 40V 84A MOSFET Transistor 289-NVMFD5C462NLWFT1G
Dual N-Channel Power MOSFET 40V, 84A, 4.7mΩ, 1500-REEL Product overview: NVMFD5C462NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 84A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NLWFT1 G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 40V, 84A, 4.7mΩ, 1500-REEL Product overview: NVMFD5C462NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 84A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C462NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 970115-NVMFD5C462NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
970115-NVMFD5C462NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 970115-NVMFD5C462NLWFT1G
Win Source Part Number: 970115-NVMFD5C462NLW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 84A (Tc) Rds On (Max) @ Id, Vgs: 4.7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 40µA Power - Max: 3W (Ta), 50W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1300pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C462NLWFT1GOST R,NVMFD5C462NLWFT1GO SDKR,NVMFD5C462NLWFT 1GOSCT,NVMFD5C462NLW FT1G-ND Base Product Number: NVMFD5

Win Source Part Number: 970115-NVMFD5C462NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 84A (Tc)
Rds On (Max) @ Id, Vgs: 4.7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 40µA
Power - Max: 3W (Ta), 50W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1300pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5C462NLWFT1GOSTR,NVMFD5C462NLWFT1GOSDKR,NVMFD5C462NLWFT1GOSCT,NVMFD5C462NLWFT1G-ND
Base Product Number: NVMFD5

Buy Now Datasheet
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C462NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C462NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C462NLWFT1G
MOSFET 2N-CH 40V 18A/84A 8DFN

MOSFET 2N-CH 40V 18A/84A 8DFN

Supplier's Site
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1743 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1743
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1743
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C462NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C462NLWFT1G
FET, MOSFET Arrays NVMFD5C462NLWFT1G
MOSFET 2N-CH 40V 84A S08FL

MOSFET 2N-CH 40V 84A S08FL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFD5C462NLWFT1GOSCT-ND 289-NVMFD5C462NLWFT1G 970115-NVMFD5C462NLWFT1G NVMFD5C462NLWFT1G NVMFD5C462NLWFT1G 48AC1743 NVMFD5C462NLWFT1G
Product Name FET, MOSFET Arrays N-Channel Dual 40V 84A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi FET, MOSFET Arrays
Package Type 8-PowerTDFN SOT3 Automotive TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data