onsemi N-Channel Dual 40V 127A MOSFET Transistor NVMFD5C446NT1G

Description
Dual N-Channel Power MOSFET 40V, 127A, 2.9mΩ, 1500-REEL Product overview: NVMFD5C446NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 127A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 127A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 40V, 127A, 2.9mΩ, 1500-REEL Product overview: NVMFD5C446NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 127A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 127A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 40V 127A MOSFET Transistor
289-NVMFD5C446NT1G
N-Channel Dual 40V 127A MOSFET Transistor 289-NVMFD5C446NT1G
Dual N-Channel Power MOSFET 40V, 127A, 2.9mΩ, 1500-REEL Product overview: NVMFD5C446NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 127A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 127A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 40V, 127A, 2.9mΩ, 1500-REEL Product overview: NVMFD5C446NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 127A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 127A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C446NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C446NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C446NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C446NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1356923-NVMFD5C446NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1356923-NVMFD5C446NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1356923-NVMFD5C446NT1G
Win Source Part Number: 1356923-NVMFD5C446NT 1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Base Product Number: NVMFD5 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 127A (Tc) Rds On (Max) @ Id, Vgs: 2.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2450pF @ 25V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 3.2W (Ta), 89W (Tc) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1356923-NVMFD5C446NT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number: NVMFD5
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 24A (Ta), 127A (Tc)
Rds On (Max) @ Id, Vgs: 2.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2450pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 3.2W (Ta), 89W (Tc)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C446NT1G
FET, MOSFET Arrays NVMFD5C446NT1G
40V 2.9 MOHM T8 S08FL DUA

40V 2.9 MOHM T8 S08FL DUA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C446NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C446NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C446NT1G
MOSFET 2N-CH 40V 24A/127A 8DFN

MOSFET 2N-CH 40V 24A/127A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 2.9 MOHM T8 SO-8FL DUAL DFN-8

MOSFET 40V 2.9 MOHM T8 SO-8FL DUAL DFN-8

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, 127A, Dfn; Transistor Polarity Onsemi - 62AC7368 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 127A, Dfn; Transistor Polarity Onsemi
62AC7368
Mosfet, Dual N-Ch, 40V, 127A, Dfn; Transistor Polarity Onsemi 62AC7368
MOSFET, DUAL N-CH, 40V, 127A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:127A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 40V, 127A, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:127A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0024ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVMFD5C446NT1G NVMFD5C446NT1GOSCT-ND 1356923-NVMFD5C446NT1G NVMFD5C446NT1G NVMFD5C446NT1G NVMFD5C446NT1G 62AC7368
Product Name N-Channel Dual 40V 127A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Dual N-Ch, 40V, 127A, Dfn; Transistor Polarity Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type 8-PowerTDFN SOT3 8-PowerTDFN Automotive TO-3
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
200V 72A MOSFET Transistor - 278-AUIRFS4127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details