onsemi MOSFETs NVMFD5C446NLT1G

Description
MOSFET 40V SO-8FL
Request a Quote Datasheet
Description
MOSFET 40V SO-8FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1723377P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723377P
MOSFETs 1723377P
MOSFET 40V SO-8FL

MOSFET 40V SO-8FL

Supplier's Site
MOSFETs - 1723377 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723377
MOSFETs 1723377
MOSFET 40V SO-8FL

MOSFET 40V SO-8FL

Supplier's Site
MOSFETs - 1723301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723301
MOSFETs 1723301
MOSFET 40V SO-8FL

MOSFET 40V SO-8FL

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1186467-NVMFD5C446NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1186467-NVMFD5C446NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1186467-NVMFD5C446NLT1G
Win Source Part Number: 1186467-NVMFD5C446NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 25A (Ta), 145A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 90µA Power - Max: 3.5W (Ta) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5C446NLT1G-ND,N VMFD5C446NLT1GOSDKR, NVMFD5C446NLT1GOSCT, NVMFD5C446NLT1GOSTR Base Product Number: NVMFD5

Win Source Part Number: 1186467-NVMFD5C446NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 25A (Ta), 145A (Tc)
Rds On (Max) @ Id, Vgs: 2.65mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 90µA
Power - Max: 3.5W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 25nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 3170pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5C446NLT1G-ND,NVMFD5C446NLT1GOSDKR,NVMFD5C446NLT1GOSCT,NVMFD5C446NLT1GOSTR
Base Product Number: NVMFD5

Buy Now Datasheet
Singapore, Singapore
Dual 40V 145A MOSFET Transistor
289-NVMFD5C446NLT1G
Dual 40V 145A MOSFET Transistor 289-NVMFD5C446NLT1G
Dual N−Channel Power MOSFET 40V, 145A, 2.65mΩ, 1500-REEL Product overview: NVMFD5C446NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NLT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET 40V, 145A, 2.65mΩ, 1500-REEL Product overview: NVMFD5C446NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 145A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 145A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5C446NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5C446NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5C446NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLT1GOSDKR-ND
FET, MOSFET Arrays NVMFD5C446NLT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5C446NLT1GOSCT-ND
FET, MOSFET Arrays NVMFD5C446NLT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 25A (Ta), 145A (Tc) 3.5W (Ta) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5C446NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5C446NLT1G
FET, MOSFET Arrays NVMFD5C446NLT1G
MOSFET 2N-CH 40V 145A S08FL

MOSFET 2N-CH 40V 145A S08FL

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi - 48AC1740 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi
48AC1740
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi 48AC1740
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:145A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5C446NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5C446NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5C446NLT1G
MOSFET 2N-CH 40V 25A/145A 8DFN

MOSFET 2N-CH 40V 25A/145A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET T6 40V LL S08FL DS

MOSFET T6 40V LL S08FL DS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1723377P 1723377 1186467-NVMFD5C446NLT1G 289-NVMFD5C446NLT1G NVMFD5C446NLT1GOSTR-ND NVMFD5C446NLT1G 48AC1740 NVMFD5C446NLT1G NVMFD5C446NLT1G
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Dual 40V 145A MOSFET Transistor FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn-8; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type DFN Dfn SOT3 8-PowerTDFN 8-PowerTDFN TO-3 8-PowerTDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
Number of units in IC 2
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data