onsemi FET, MOSFET Arrays NVMFD5853NWFT1G

Description
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5853NWFT1G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5853NWFT1G-ND
FET, MOSFET Arrays NVMFD5853NWFT1G-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1010105-NVMFD5853NWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1010105-NVMFD5853NWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1010105-NVMFD5853NWFT1G
Win Source Part Number: 1010105-NVMFD5853NWF T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 12A Rds On (Max) @ Id, Vgs: 10mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 3.1W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1225pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNVMFD5853NWFT1 G,2156-NVMFD5853NWFT 1G Base Product Number: NVMFD5 Product Status: Obsolete

Win Source Part Number: 1010105-NVMFD5853NWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 12A
Rds On (Max) @ Id, Vgs: 10mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 3.1W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1225pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNVMFD5853NWFT1G,2156-NVMFD5853NWFT1G
Base Product Number: NVMFD5
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET DFN8 40V 53A 10MOHM

MOSFET NFET DFN8 40V 53A 10MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5853NWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5853NWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5853NWFT1G
MOSFET 2N-CH 40V 12A 8DFN

MOSFET 2N-CH 40V 12A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFD5853NWFT1G-ND 1010105-NVMFD5853NWFT1G NVMFD5853NWFT1G NVMFD5853NWFT1G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerTDFN SOT3 8-PowerTDFN
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details