onsemi FET, MOSFET Arrays NVMFD5853NT1G

Description
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5853NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5853NT1GOSTR-ND
FET, MOSFET Arrays NVMFD5853NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 12A 3.1W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1194857-NVMFD5853NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1194857-NVMFD5853NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1194857-NVMFD5853NT1G
Win Source Part Number: 1194857-NVMFD5853NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 12A Rds On (Max) @ Id, Vgs: 10mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power - Max: 3.1W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 24nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1225pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5853NT1G-ND,ONS ONSNVMFD5853NT1G,NVM FD5853NT1GOSTR,2156- NVMFD5853NT1G-OS,NVM FD5853NT1GOSCT,NVMFD 5853NT1GOSDKR Base Product Number: NVMFD5853 Product Status: Obsolete

Win Source Part Number: 1194857-NVMFD5853NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 12A
Rds On (Max) @ Id, Vgs: 10mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power - Max: 3.1W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 24nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1225pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5853NT1G-ND,ONSONSNVMFD5853NT1G,NVMFD5853NT1GOSTR,2156-NVMFD5853NT1G-OS,NVMFD5853NT1GOSCT,NVMFD5853NT1GOSDKR
Base Product Number: NVMFD5853
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5853NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5853NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5853NT1G
MOSFET 2N-CH 40V 12A 8DFN

MOSFET 2N-CH 40V 12A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 34A 10MOHM

MOSFET NFET SO8FL 40V 34A 10MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFD5853NT1GOSTR-ND 1194857-NVMFD5853NT1G NVMFD5853NT1G NVMFD5853NT1G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN SOT3 Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers