Mosfet Array 2 N-Channel (Dual) 40V 12A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET Pwr MOSFET 40V 34A 10mOhm Dual N-CH
MOSFET 2N-CH 40V 12A SO8FL
MOSFET 2N-CH 40V 12A 8DFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NVMFD5853NLWFT1G-ND | NVMFD5853NLWFT1G | NVMFD5853NLWFT1G | NVMFD5853NLWFT1G |
| Product Name | FET, MOSFET Arrays | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |