onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5853NLT1G NVMFD5853NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084136-NVMFD5853NLT 1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Maximum Power Dissipation: 3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084136-NVMFD5853NLT 1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Maximum Power Dissipation: 3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5853NLT1G - 1084136-NVMFD5853NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5853NLT1G
1084136-NVMFD5853NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5853NLT1G 1084136-NVMFD5853NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084136-NVMFD5853NLT 1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetr ical) Maximum Power Dissipation: 3W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084136-NVMFD5853NLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical)
Maximum Power Dissipation: 3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 40V 34A MOSFET Transistor
289-NVMFD5853NLT1G
Dual 40V 34A MOSFET Transistor 289-NVMFD5853NLT1G
Dual N-Ch MOSFET 40V 34A 10mR DFN8 5x6 Product overview: NVMFD5853NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5853NLT1G can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 40V 34A 10mR DFN8 5x6 Product overview: NVMFD5853NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5853NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5853NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5853NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5853NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 12A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 12A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 29A 10MOHM

MOSFET NFET SO8FL 40V 29A 10MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5853NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5853NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5853NLT1G
MOSFET 2N-CH 40V 12A 8DFN

MOSFET 2N-CH 40V 12A 8DFN

Supplier's Site
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn; Transistor Polarity Onsemi - 13AC3924 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn; Transistor Polarity Onsemi
13AC3924
Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn; Transistor Polarity Onsemi 13AC3924
MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 40V, DFN; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0084ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMFD5853NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5853NLT1G
FET, MOSFET Arrays NVMFD5853NLT1G
MOSFET 2N-CH 40V 12A 8DFN

MOSFET 2N-CH 40V 12A 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084136-NVMFD5853NLT1G 289-NVMFD5853NLT1G NVMFD5853NLT1GOSTR-ND NVMFD5853NLT1G NVMFD5853NLT1G 13AC3924 NVMFD5853NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5853NLT1G Dual 40V 34A MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual N-Ch, 40V, Dfn; Transistor Polarity Onsemi FET, MOSFET Arrays
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 40 volts 40 volts
PD 3000 milliwatts 3000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual-Asymmetrical) 8-PowerTDFN Automotive TO-3 8-PowerTDFN
Unlock Full Specs
to access all available technical data