onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays NVMFD5852NLWFT1G

Description
Win Source Part Number: 1010186-NVMFD5852NLW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 15A Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.2W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 36nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1800pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5852NLWFT1GOSDK R,NVMFD5852NLWFT1G-N D,NVMFD5852NLWFT1GOS TR,NVMFD5852NLWFT1GO SCT Base Product Number: NVMFD5852 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1010186-NVMFD5852NLW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 15A Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.2W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 36nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1800pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5852NLWFT1GOSDK R,NVMFD5852NLWFT1G-N D,NVMFD5852NLWFT1GOS TR,NVMFD5852NLWFT1GO SCT Base Product Number: NVMFD5852 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1010186-NVMFD5852NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1010186-NVMFD5852NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1010186-NVMFD5852NLWFT1G
Win Source Part Number: 1010186-NVMFD5852NLW FT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 15A Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.2W Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 36nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1800pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFD5852NLWFT1GOSDK R,NVMFD5852NLWFT1G-N D,NVMFD5852NLWFT1GOS TR,NVMFD5852NLWFT1GO SCT Base Product Number: NVMFD5852 Product Status: Not For New Designs

Win Source Part Number: 1010186-NVMFD5852NLWFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 15A
Rds On (Max) @ Id, Vgs: 6.9mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power - Max: 3.2W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 36nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1800pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFD5852NLWFT1GOSDKR,NVMFD5852NLWFT1G-ND,NVMFD5852NLWFT1GOSTR,NVMFD5852NLWFT1GOSCT
Base Product Number: NVMFD5852
Product Status: Not For New Designs

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5852NLWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5852NLWFT1GOSTR-ND
FET, MOSFET Arrays NVMFD5852NLWFT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 15A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 40V 15A 3.2W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
MOSFET Pwr MOSFET 40V 44A 6.9mOhm Dual N-CH

MOSFET Pwr MOSFET 40V 44A 6.9mOhm Dual N-CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5852NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5852NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5852NLWFT1G
MOSFET 2N-CH 40V 15A 8DFN

MOSFET 2N-CH 40V 15A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1010186-NVMFD5852NLWFT1G NVMFD5852NLWFT1GOSTR-ND NVMFD5852NLWFT1G NVMFD5852NLWFT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers