Win Source Part Number: 1157009-NVMFD5489NLW
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 65mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 3W
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 12.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 330pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNVMFD5489NLWFT
Base Product Number: NVMFD5489
Product Status: Obsolete
Dual N-Ch Logic MOSFET 60V 12A 65mR DFN8 5x6 Product overview: NVMFD5489NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 12A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5489NLWFT1G
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
MOSFET Pwr MOSFET 60V 12A 65mOhm Dual N-CH
MOSFET 2N-CH 60V 4.5A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1157009-NVMFD5489NLWFT1G | 289-NVMFD5489NLWFT1G | NVMFD5489NLWFT1G-ND | NVMFD5489NLWFT1G | NVMFD5489NLWFT1G |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Dual 60V 12A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package Type | SOT3 | 8-PowerTDFN | 8-PowerTDFN |