onsemi FET, MOSFET Arrays NVMFD5489NLT1G

Description
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVMFD5489NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMFD5489NLT1GOSTR-ND
FET, MOSFET Arrays NVMFD5489NLT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
Singapore, Singapore
Dual 60V 12A MOSFET Transistor
289-NVMFD5489NLT1G
Dual 60V 12A MOSFET Transistor 289-NVMFD5489NLT1G
Dual N-Ch Logic MOSFET 60V 12A 65mR DFN8 Product overview: NVMFD5489NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 12A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5489NLT1G can be used for catalog matching and distributor lookup.

Dual N-Ch Logic MOSFET 60V 12A 65mR DFN8 Product overview: NVMFD5489NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 12A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD5489NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5489NLT1G - 887877-NVMFD5489NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5489NLT1G
887877-NVMFD5489NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5489NLT1G 887877-NVMFD5489NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887877-NVMFD5489NLT1 G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: NVMFD5489 Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMFD5489NLT1GOSCT, NVMFD5489NLT1GOSDKR, NVMFD5489NLT1G-ND, NVMFD5489NLT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887877-NVMFD5489NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: NVMFD5489
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMFD5489NLT1GOSCT, NVMFD5489NLT1GOSDKR, NVMFD5489NLT1G-ND, NVMFD5489NLT1GOSTR

Buy Now Datasheet
FET, MOSFET Arrays - NVMFD5489NLT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMFD5489NLT1G
FET, MOSFET Arrays NVMFD5489NLT1G
MOSFET 2N-CH 60V 4.5A 8DFN

MOSFET 2N-CH 60V 4.5A 8DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD5489NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD5489NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD5489NLT1G
MOSFET 2N-CH 60V 4.5A 8DFN

MOSFET 2N-CH 60V 4.5A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET 60V 12A 65mOhm Dual N-CH

MOSFET Pwr MOSFET 60V 12A 65mOhm Dual N-CH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFD5489NLT1GOSTR-ND 289-NVMFD5489NLT1G 887877-NVMFD5489NLT1G NVMFD5489NLT1G NVMFD5489NLT1G NVMFD5489NLT1G
Product Name FET, MOSFET Arrays Dual 60V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFD5489NLT1G FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN SOT3; 8-DFN (5x6) Dual Flag (SO8FL-Dual) 8-PowerTDFN Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 3000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data