onsemi 60V 7A 19A MOSFET Transistor NVMFD030N06CT1G

Description
MOSFET 2N-CH 60V 7A/19A 8DFN Product overview: NVMFD030N06CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD030N06CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 7A/19A 8DFN Product overview: NVMFD030N06CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD030N06CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 7A 19A MOSFET Transistor
289-NVMFD030N06CT1G
60V 7A 19A MOSFET Transistor 289-NVMFD030N06CT1G
MOSFET 2N-CH 60V 7A/19A 8DFN Product overview: NVMFD030N06CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD030N06CT1G can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 7A/19A 8DFN Product overview: NVMFD030N06CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 19A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMFD030N06CT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1017650-NVMFD030N06CT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1017650-NVMFD030N06CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1017650-NVMFD030N06CT1G
Win Source Part Number: 1017650-NVMFD030N06C T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 19A (Tc) Rds On (Max) @ Id, Vgs: 29.7mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 13µA Power - Max: 3.2W (Ta), 23W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual) Gate Charge (Qg) (Max) @ Vgs: 4.7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 255pF @ 30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-NVMFD030N06CT1GT R Base Product Number: NVMFD030

Win Source Part Number: 1017650-NVMFD030N06CT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta), 19A (Tc)
Rds On (Max) @ Id, Vgs: 29.7mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 13µA
Power - Max: 3.2W (Ta), 23W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Gate Charge (Qg) (Max) @ Vgs: 4.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 255pF @ 30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NVMFD030N06CT1GTR
Base Product Number: NVMFD030

Buy Now
FET, MOSFET Arrays - 488-NVMFD030N06CT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD030N06CT1GCT-ND
FET, MOSFET Arrays 488-NVMFD030N06CT1GCT-ND
MOSFET 2N-CH 60V 7A 8DFN

MOSFET 2N-CH 60V 7A 8DFN

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD030N06CT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD030N06CT1GTR-ND
FET, MOSFET Arrays 488-NVMFD030N06CT1GTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 7A (Ta), 19A (Tc) 3.2W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Mosfet Array 2 N-Channel (Dual) 60V 7A (Ta), 19A (Tc) 3.2W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMFD030N06CT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMFD030N06CT1GDKR-ND
FET, MOSFET Arrays 488-NVMFD030N06CT1GDKR-ND
MOSFET 2N-CH 60V 7A 8DFN

MOSFET 2N-CH 60V 7A 8DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFD030N06CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFD030N06CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFD030N06CT1G
MOSFET 2N-CH 60V 7A/19A 8DFN

MOSFET 2N-CH 60V 7A/19A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NVMFD030N06CT1G 1017650-NVMFD030N06CT1G 488-NVMFD030N06CT1GCT-ND NVMFD030N06CT1G
Product Name 60V 7A 19A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data