onsemi FET, MOSFET Arrays NVMD4N03R2G

Description
MOSFET 2N-CH 30V 4A 8SOIC
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 4A 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NVMD4N03R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMD4N03R2GDKR-ND
FET, MOSFET Arrays 488-NVMD4N03R2GDKR-ND
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMD4N03R2GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMD4N03R2GTR-ND
FET, MOSFET Arrays 488-NVMD4N03R2GTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVMD4N03R2GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVMD4N03R2GCT-ND
FET, MOSFET Arrays 488-NVMD4N03R2GCT-ND
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Buy Now Datasheet
FET, MOSFET Arrays - NVMD4N03R2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMD4N03R2G
FET, MOSFET Arrays NVMD4N03R2G
MOSFET 2N-CH 30V 4A SO8FL

MOSFET 2N-CH 30V 4A SO8FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8 30V 4A 60MOHM

MOSFET NFET SO8 30V 4A 60MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMD4N03R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMD4N03R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMD4N03R2G
MOSFET 2N-CH 30V 4A 8SOIC

MOSFET 2N-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NVMD4N03R2GDKR-ND NVMD4N03R2G NVMD4N03R2G NVMD4N03R2G
Product Name FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details