onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD3P03R2G NVMD3P03R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084135-NVMD3P03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 730mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.34A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 24V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1084135-NVMD3P03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 730mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.34A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 24V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD3P03R2G - 1084135-NVMD3P03R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD3P03R2G
1084135-NVMD3P03R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD3P03R2G 1084135-NVMD3P03R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1084135-NVMD3P03R2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 730mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.34A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 750pF @ 24V Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084135-NVMD3P03R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 730mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.34A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 750pF @ 24V
Maximum Rds On at Id,Vgs: 85 mOhm @ 3.05A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual -30V -3.05A MOSFET Transistor
278-NVMD3P03R2G
P-Channel Dual -30V -3.05A MOSFET Transistor 278-NVMD3P03R2G
Dual P-Channel Power MOSFET -30V, -3.05A, 85mΩ Power MOSFET -30V -3.05A 85 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NVMD3P03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V, -3.05A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -3.05A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMD3P03R2G can be used for catalog matching and distributor lookup.

Dual P-Channel Power MOSFET -30V, -3.05A, 85mΩ Power MOSFET -30V -3.05A 85 mOhm Dual P-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NVMD3P03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -30V, -3.05A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -30V, -3.05A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMD3P03R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SO8 30V 3A 85 MOHM

MOSFET PFET SO8 30V 3A 85 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1084135-NVMD3P03R2G 278-NVMD3P03R2G NVMD3P03R2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD3P03R2G P-Channel Dual -30V -3.05A MOSFET Transistor MOSFET
Polarity P-Channel P-Channel
V(BR)DSS 30 volts
PD 730 milliwatts 730 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
Silicon Carbide MOSFET Discretes - AIMW120R045M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Single FETs, MOSFETs - 1727-5887-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers