onsemi N-Channel 30V 10.7A MOSFET Transistor NVLUS4C12NTAG

Description
Single N−Channel µCool™ Power MOSFET 30V 10.7A 9mΩ Power MOSFET 30V 10.7A 9mOhm Single N-Channel UDFN6, 3000-REEL Product overview: NVLUS4C12NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVLUS4C12NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N−Channel µCool™ Power MOSFET 30V 10.7A 9mΩ Power MOSFET 30V 10.7A 9mOhm Single N-Channel UDFN6, 3000-REEL Product overview: NVLUS4C12NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVLUS4C12NTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 10.7A MOSFET Transistor
278-NVLUS4C12NTAG
N-Channel 30V 10.7A MOSFET Transistor 278-NVLUS4C12NTAG
Single N−Channel µCool™ Power MOSFET 30V 10.7A 9mΩ Power MOSFET 30V 10.7A 9mOhm Single N-Channel UDFN6, 3000-REEL Product overview: NVLUS4C12NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVLUS4C12NTAG can be used for catalog matching and distributor lookup.

Single N−Channel µCool™ Power MOSFET 30V 10.7A 9mΩ Power MOSFET 30V 10.7A 9mOhm Single N-Channel UDFN6, 3000-REEL Product overview: NVLUS4C12NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVLUS4C12NTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324733-NVLUS4C12NTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324733-NVLUS4C12NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324733-NVLUS4C12NTAG
Manufacturer: onsemi Win Source Part Number: 1324733-NVLUS4C12NTA G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 6.8A Rds On (Max) @ Id, Vgs: 9mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 630mW Supplier Device Package: 6-UDFN (2x2) Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1172 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVLUS4C12NTAGOSTR,NV LUS4C12NTAGOSCT,NVLU S4C12NTAG-ND,NVLUS4C 12NTAGOSDKR Base Product Number: NVLUS4 Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324733-NVLUS4C12NTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 6.8A
Rds On (Max) @ Id, Vgs: 9mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 630mW
Supplier Device Package: 6-UDFN (2x2)
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1172 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NVLUS4C12NTAGOSTR,NVLUS4C12NTAGOSCT,NVLUS4C12NTAG-ND,NVLUS4C12NTAGOSDKR
Base Product Number: NVLUS4
Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVLUS4C12NTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVLUS4C12NTAGOSTR-ND
Single FETs, MOSFETs NVLUS4C12NTAGOSTR-ND
N-Channel 30V 6.8A (Ta) 630mW (Ta) Surface Mount 6-UDFN (2x2)

N-Channel 30V 6.8A (Ta) 630mW (Ta) Surface Mount 6-UDFN (2x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET COMP UDFN6 30V 10.7A

MOSFET COMP UDFN6 30V 10.7A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVLUS4C12NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVLUS4C12NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVLUS4C12NTAG
MOSFET N-CH 30V 6.8A 6UDFN

MOSFET N-CH 30V 6.8A 6UDFN

Supplier's Site
Single FETs, MOSFETs - NVLUS4C12NTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVLUS4C12NTAG
Single FETs, MOSFETs NVLUS4C12NTAG
MOSFET N-CH 30V 6.8A 6UDFN

MOSFET N-CH 30V 6.8A 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVLUS4C12NTAG 1324733-NVLUS4C12NTAG NVLUS4C12NTAGOSTR-ND NVLUS4C12NTAG NVLUS4C12NTAG NVLUS4C12NTAG
Product Name N-Channel 30V 10.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 630 milliwatts 630 milliwatts
Package Type SOT3; 6-UDFN Exposed Pad 6-UDFN Exposed Pad 6-UDFN Exposed Pad 6-UDFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN8405TR - 862663-AUIRFN8405TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details
5 suppliers