onsemi FET, MOSFET Arrays NVLJD4007NZTAG

Description
Mosfet Array 2 N-Channel (Dual) 30V 245mA 755mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 245mA 755mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NVLJD4007NZTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVLJD4007NZTAGOSTR-ND
FET, MOSFET Arrays NVLJD4007NZTAGOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 245mA 755mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 245mA 755mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 30V 245mA MOSFET Transistor
289-NVLJD4007NZTAG
N-Channel Dual 30V 245mA MOSFET Transistor 289-NVLJD4007NZTAG
Dual N-Channel Small Signal Gate ESD Protection MOSFET 30V, 245mA, 7Ω, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NVLJD4007NZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 245mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 245mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVLJD4007NZTAG can be used for catalog matching and distributor lookup.

Dual N-Channel Small Signal Gate ESD Protection MOSFET 30V, 245mA, 7Ω, WDFN6 2x2, 0.65P, 3000-REEL Product overview: NVLJD4007NZTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 245mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 245mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVLJD4007NZTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVLJD4007NZTAG - 1084134-NVLJD4007NZTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVLJD4007NZTAG
1084134-NVLJD4007NZTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVLJD4007NZTAG 1084134-NVLJD4007NZTAG
Manufacturer: ON Semiconductor Win Source Part Number: 1084134-NVLJD4007NZT AG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 755mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 245mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 0.75nC @ 4.5V Max Input Capacitance: 20pF @ 5V Maximum Rds On at Id,Vgs: 7 Ohm @ 125mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084134-NVLJD4007NZTAG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Maximum Power Dissipation: 755mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 245mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 0.75nC @ 4.5V
Max Input Capacitance: 20pF @ 5V
Maximum Rds On at Id,Vgs: 7 Ohm @ 125mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - NVLJD4007NZTAG - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVLJD4007NZTAG
FET, MOSFET Arrays NVLJD4007NZTAG
MOSFET 2N-CH 30V 245MA 6WDFN

MOSFET 2N-CH 30V 245MA 6WDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVLJD4007NZTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVLJD4007NZTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVLJD4007NZTAG
MOSFET 2N-CH 30V 0.245A 6WDFN

MOSFET 2N-CH 30V 0.245A 6WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET WDFN6 30V 1.4 Ohms

MOSFET NFET WDFN6 30V 1.4 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVLJD4007NZTAGOSTR-ND 289-NVLJD4007NZTAG 1084134-NVLJD4007NZTAG NVLJD4007NZTAG NVLJD4007NZTAG NVLJD4007NZTAG
Product Name FET, MOSFET Arrays N-Channel Dual 30V 245mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVLJD4007NZTAG FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-WDFN Exposed Pad SOT3; 6-WDFN (2x2) 6-WDFN Exposed Pad Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 755 milliwatts 755 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data