onsemi Dual 60V 295mA MOSFET Transistor NVJD5121NT1G

Description
Dual N−Channel Power MOSFET with ESD Protection 60V, 295mA, 1.6Ω, 3000-REEL Product overview: NVJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD5121NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N−Channel Power MOSFET with ESD Protection 60V, 295mA, 1.6Ω, 3000-REEL Product overview: NVJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD5121NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60V 295mA MOSFET Transistor
289-NVJD5121NT1G
Dual 60V 295mA MOSFET Transistor 289-NVJD5121NT1G
Dual N−Channel Power MOSFET with ESD Protection 60V, 295mA, 1.6Ω, 3000-REEL Product overview: NVJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD5121NT1G can be used for catalog matching and distributor lookup.

Dual N−Channel Power MOSFET with ESD Protection 60V, 295mA, 1.6Ω, 3000-REEL Product overview: NVJD5121NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD5121NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NVJD5121NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD5121NT1GOSCT-ND
FET, MOSFET Arrays NVJD5121NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVJD5121NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD5121NT1GOSDKR-ND
FET, MOSFET Arrays NVJD5121NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVJD5121NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVJD5121NT1GOSTR-ND
FET, MOSFET Arrays NVJD5121NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD5121NT1G - 851837-NVJD5121NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD5121NT1G
851837-NVJD5121NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD5121NT1G 851837-NVJD5121NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 851837-NVJD5121NT1G Features: Mosfet Array Package: Reel - TR Family Name: NVJD5121 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NVJD5121NT1G-ND, NVJD5121NT1GOSDKR, NVJD5121NT1GOSTR, NVJD5121NT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 851837-NVJD5121NT1G
Features: Mosfet Array
Package: Reel - TR
Family Name: NVJD5121
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NVJD5121NT1G-ND, NVJD5121NT1GOSDKR, NVJD5121NT1GOSTR, NVJD5121NT1GOSCT

Buy Now Datasheet
FET, MOSFET Arrays - NVJD5121NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVJD5121NT1G
FET, MOSFET Arrays NVJD5121NT1G
MOSFET 2N-CH 60V 0.295A SC88

MOSFET 2N-CH 60V 0.295A SC88

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363; Transistor Polarity Onsemi - 13AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363; Transistor Polarity Onsemi
13AC3922
Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363; Transistor Polarity Onsemi 13AC3922
MOSFET, AEC-Q101, DUAL N-CH, 60V, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVJD5121NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVJD5121NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVJD5121NT1G
MOSFET 2N-CH 60V 0.295A SC88

MOSFET 2N-CH 60V 0.295A SC88

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SC88 60V 295MA 1.6OH

MOSFET NFET SC88 60V 295MA 1.6OH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVJD5121NT1G NVJD5121NT1GOSCT-ND 851837-NVJD5121NT1G NVJD5121NT1G 13AC3922 NVJD5121NT1G NVJD5121NT1G
Product Name Dual 60V 295mA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVJD5121NT1G FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
PD 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
40V 240A MOSFET Transistor - 278-AUIRF2804WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers