onsemi FET, MOSFET Arrays NVJD4152PT1G

Description
MOSFET 2P-CH 20V 0.88A SC88
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 0.88A SC88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 488-NVJD4152PT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4152PT1GDKR-ND
FET, MOSFET Arrays 488-NVJD4152PT1GDKR-ND
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVJD4152PT1GTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4152PT1GTR-ND
FET, MOSFET Arrays 488-NVJD4152PT1GTR-ND
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Buy Now Datasheet
FET, MOSFET Arrays - 488-NVJD4152PT1GCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
488-NVJD4152PT1GCT-ND
FET, MOSFET Arrays 488-NVJD4152PT1GCT-ND
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Buy Now Datasheet
Misc Products - NVJD4152PT1G - 832974-NVJD4152PT1G - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - NVJD4152PT1G
832974-NVJD4152PT1G
Misc Products - NVJD4152PT1G 832974-NVJD4152PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 832974-NVJD4152PT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832974-NVJD4152PT1G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual 20V 0.88A MOSFET Transistor
289-NVJD4152PT1G
Dual 20V 0.88A MOSFET Transistor 289-NVJD4152PT1G
Dual P−Channel Trench Small Signal ESD Protected MOSFET 20V, 0.88A, 260mΩ, 3000-REEL Product overview: NVJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4152PT1G can be used for catalog matching and distributor lookup.

Dual P−Channel Trench Small Signal ESD Protected MOSFET 20V, 0.88A, 260mΩ, 3000-REEL Product overview: NVJD4152PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 0.88A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 0.88A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVJD4152PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVJD4152PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVJD4152PT1G
MOSFET 2P-CH 20V 0.88A SC88

MOSFET 2P-CH 20V 0.88A SC88

Supplier's Site
FET, MOSFET Arrays - NVJD4152PT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVJD4152PT1G
FET, MOSFET Arrays NVJD4152PT1G
NVJD4152 - Dual P-Channel Trench

NVJD4152 - Dual P-Channel Trench

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVJD4152PT1GDKR-ND 832974-NVJD4152PT1G 289-NVJD4152PT1G NVJD4152PT1G NVJD4152PT1G
Product Name FET, MOSFET Arrays Misc Products - NVJD4152PT1G Dual 20V 0.88A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Automotive 6-TSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data