onsemi Single FETs, MOSFETs NVHL082N65S3F

Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVHL082N65S3F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVHL082N65S3F-ND
Single FETs, MOSFETs NVHL082N65S3F-ND
N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

N-Channel 650V 40A (Tc) 313W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324345-NVHL082N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324345-NVHL082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324345-NVHL082N65S3F
Manufacturer: onsemi Win Source Part Number: 1324345-NVHL082N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 450 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 313W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-NVHL082N65S3F-4 88 Base Product Number: NVHL082 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324345-NVHL082N65S3F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 450
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Rds On (Max) @ Id, Vgs: 82mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 313W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 81 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3410 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-NVHL082N65S3F-488
Base Product Number: NVHL082
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 40 A MOSFET Transistor
278-NVHL082N65S3F
N-Channel 650 V 40 A MOSFET Transistor 278-NVHL082N65S3F
Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 40 A, 82 mΩ, TO-247, 450-TUBE Product overview: NVHL082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL082N65S3F can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 40 A, 82 mΩ, TO-247, 450-TUBE Product overview: NVHL082N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 40 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 40 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL082N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL082N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL082N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL082N65S3F
MOSFET N-CH 650V 40A TO247-3

MOSFET N-CH 650V 40A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V FRFET,82MO

MOSFET SUPERFET3 650V FRFET,82MO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVHL082N65S3F-ND 1324345-NVHL082N65S3F 278-NVHL082N65S3F NVHL082N65S3F NVHL082N65S3F
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 40 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data