onsemi N-Channel 650 V 44 A MOSFET Transistor NVHL072N65S3

Description
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, TO-247, 450-TUBE Product overview: NVHL072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL072N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, TO-247, 450-TUBE Product overview: NVHL072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL072N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 44 A MOSFET Transistor
278-NVHL072N65S3
N-Channel 650 V 44 A MOSFET Transistor 278-NVHL072N65S3
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, TO-247, 450-TUBE Product overview: NVHL072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL072N65S3 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 44 A, 72 mΩ, TO-247, 450-TUBE Product overview: NVHL072N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 44 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 44 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL072N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324342-NVHL072N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324342-NVHL072N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324342-NVHL072N65S3
Manufacturer: onsemi Win Source Part Number: 1324342-NVHL072N65S3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 44A (Tc) Rds On (Max) @ Id, Vgs: 72mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Power Dissipation (Max): 312W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVHL072N65S3-ND,NVHL 072N65S3OS Base Product Number: NVHL072 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324342-NVHL072N65S3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 44A (Tc)
Rds On (Max) @ Id, Vgs: 72mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Power Dissipation (Max): 312W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVHL072N65S3-ND,NVHL072N65S3OS
Base Product Number: NVHL072
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVHL072N65S3OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVHL072N65S3OS-ND
Single FETs, MOSFETs NVHL072N65S3OS-ND
N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-247-3

N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL072N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL072N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL072N65S3
MOSFET N-CH 650V 44A TO247-3

MOSFET N-CH 650V 44A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO247 PKG

MOSFET SUPERFET3 650V TO247 PKG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVHL072N65S3 1324342-NVHL072N65S3 NVHL072N65S3OS-ND NVHL072N65S3 NVHL072N65S3
Product Name N-Channel 650 V 44 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
PD 312000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers