The NVHL060N065SC1 is a 650 V silicon carbide N-channel MOSFET in a TO-247-3L package, designed for automotive on-board chargers and DC/DC converters in EV/HEV systems. It has a maximum continuous drain current of 47 A at 25°C case temperature and a typical on-resistance of 44 mΩ at 18 V gate voltage. The device features a low total gate charge of 74 nC and output capacitance of 133 pF, enabling high-speed switching. It is avalanche tested, AEC-Q101 qualified, and RoHS compliant. The junction-to-case thermal resistance is 0.85 °C/W, and the operating junction temperature ranges from −55°C to +175°C.
SIC MOS TO247-3L 650V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVHL060N065SC1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |