onsemi Single FETs, MOSFETs NVHL040N120SC1

Description
N-Channel 1200V 60A (Tc) 348W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 1200V 60A (Tc) 348W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVHL040N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVHL040N120SC1-ND
Single FETs, MOSFETs 5556-NVHL040N120SC1-ND
N-Channel 1200V 60A (Tc) 348W (Tc) Through Hole TO-247-3

N-Channel 1200V 60A (Tc) 348W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V MOSFET Transistor
278-NVHL040N120SC1
1200 V MOSFET Transistor 278-NVHL040N120SC1
Silicon Carbide MOSFET, N‐Channel, 1200 V, 40 mΩ, TO247−3L Silicon Carbide MOSFET, N?Channel, 1200 V, 40 m?, TO247?3L, 450-TUBE Product overview: NVHL040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL040N120SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 1200 V, 40 mΩ, TO247−3L Silicon Carbide MOSFET, N?Channel, 1200 V, 40 m?, TO247?3L, 450-TUBE Product overview: NVHL040N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL040N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2025744 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025744
MOSFETs 2025744
ON Semiconductor NVHL040N120SC1

ON Semiconductor NVHL040N120SC1

Supplier's Site
MOSFETs - 2025745P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025745P
MOSFETs 2025745P
ON Semiconductor NVHL040N120SC1

ON Semiconductor NVHL040N120SC1

Supplier's Site
MOSFETs - 2025745 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2025745
MOSFETs 2025745
ON Semiconductor NVHL040N120SC1

ON Semiconductor NVHL040N120SC1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324096-NVHL040N120SC1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324096-NVHL040N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324096-NVHL040N120SC1
Manufacturer: onsemi Win Source Part Number: 1324096-NVHL040N120S C1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 56mOhm @ 35A, 20V Vgs(th) (Max) @ Id: 4.3V @ 10mA Power Dissipation (Max): 348W (Tc) Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 1781 pF @ 800 V Vgs (Max): +25V, -15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVHL040N120SC1 Base Product Number: NVHL040 Drive Voltage (Max Rds On, Min Rds On): 20V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324096-NVHL040N120SC1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 56mOhm @ 35A, 20V
Vgs(th) (Max) @ Id: 4.3V @ 10mA
Power Dissipation (Max): 348W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 106 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 1781 pF @ 800 V
Vgs (Max): +25V, -15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVHL040N120SC1
Base Product Number: NVHL040
Drive Voltage (Max Rds On, Min Rds On): 20V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVHL040N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVHL040N120SC1
Single FETs, MOSFETs NVHL040N120SC1
SICFET N-CH 1200V 60A TO247-3

SICFET N-CH 1200V 60A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 60A, To-247 Rohs Compliant Onsemi - 74AH4857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 60A, To-247 Rohs Compliant Onsemi
74AH4857
Mosfet, N-Ch, 1.2Kv, 60A, To-247 Rohs Compliant Onsemi 74AH4857
MOSFET, N-CH, 1.2KV, 60A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 60A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL040N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL040N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL040N120SC1
SICFET N-CH 1200V 60A TO247-3

SICFET N-CH 1200V 60A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5556-NVHL040N120SC1-ND 278-NVHL040N120SC1 2025744 2025745P 1324096-NVHL040N120SC1 NVHL040N120SC1 74AH4857 NVHL040N120SC1
Product Name Single FETs, MOSFETs 1200 V MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 60A, To-247 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide Sic SiCFET (Silicon Carbide)
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data