onsemi Single FETs, MOSFETs NVHL027N65S3F

Description
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVHL027N65S3FOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVHL027N65S3FOS-ND
Single FETs, MOSFETs NVHL027N65S3FOS-ND
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3

N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1062946-NVHL027N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1062946-NVHL027N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1062946-NVHL027N65S3F
Win Source Part Number: 1062946-NVHL027N65S3 F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, SuperFET® III, FRFET® Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 27.4mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 5V @ 3mA Power Dissipation (Max): 595W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 227 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7780 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-NVHL027N65S3F-4 88,NVHL027N65S3FOS,1 990-NVHL027N65S3F,28 32-NVHL027N65S3F,NVH L027N65S3F-ND Base Product Number: NVHL027 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1062946-NVHL027N65S3F
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, SuperFET® III, FRFET®
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 27.4mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 5V @ 3mA
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 227 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7780 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NVHL027N65S3F-488,NVHL027N65S3FOS,1990-NVHL027N65S3F,2832-NVHL027N65S3F,NVHL027N65S3F-ND
Base Product Number: NVHL027
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 75 A MOSFET Transistor
278-NVHL027N65S3F
N-Channel 650 V 75 A MOSFET Transistor 278-NVHL027N65S3F
Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 75 A, 27.4 mΩ, TO-247, 450-TUBE Product overview: NVHL027N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL027N65S3F can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, FRFET®, 650 V , 75 A, 27.4 mΩ, TO-247, 450-TUBE Product overview: NVHL027N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL027N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 650V, 75A, 595W Rohs Compliant Onsemi - 97AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 650V, 75A, 595W Rohs Compliant Onsemi
97AC7890
Mosfet, Aec-Q101, N-Ch, 650V, 75A, 595W Rohs Compliant Onsemi 97AC7890
MOSFET, AEC-Q101, N-CH, 650V, 75A, 595W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 650V, 75A, 595W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL027N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL027N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL027N65S3F
MOSFET N-CH 650V 75A TO247-3

MOSFET N-CH 650V 75A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO247 PKG

MOSFET SUPERFET3 650V TO247 PKG

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVHL027N65S3FOS-ND 1062946-NVHL027N65S3F 278-NVHL027N65S3F 97AC7890 NVHL027N65S3F NVHL027N65S3F
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 75 A MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 650V, 75A, 595W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data