onsemi N-Channel 650 V 75 A MOSFET Transistor NVHL025N65S3

Description
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 75 A, 25 mΩ, TO-247 Single N-Channel Power MOSFET SUPERFET� III, Easy Drive, 650 V , 75 A, 25 m?, TO-247, 450-TUBE Product overview: NVHL025N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL025N65S3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 75 A, 25 mΩ, TO-247 Single N-Channel Power MOSFET SUPERFET� III, Easy Drive, 650 V , 75 A, 25 m?, TO-247, 450-TUBE Product overview: NVHL025N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL025N65S3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1355939-NVHL025N65S3 is an N-Channel MOSFET from the SuperFET III series by ON Semiconductor, designed for automotive applications. It features a maximum drain-to-source voltage of 650 V and a continuous drain current rating of 75 A at 25°C. The device has a low on-resistance of 19.9 mΩ at a gate-source voltage of 10 V and a drain current of 37.5 A, which contributes to reduced conduction losses. This MOSFET is AEC-Q101 qualified, ensuring it meets automotive reliability standards. It operates within a temperature range of -55°C to 150°C and has a maximum power dissipation of 595 W. The device also boasts a low total gate charge of 236 nC, facilitating efficient switching performance. It is packaged in a TO-247-3LD case and is RoHS compliant, making it suitable for environmentally conscious designs. Typical applications include DC-DC converters and onboard chargers for plug-in hybrid and battery electric vehicles.

Datasheet Summary
Powered by GS/AI

The 1355939-NVHL025N65S3 is an N-Channel MOSFET from the SuperFET III series by ON Semiconductor, designed for automotive applications. It features a maximum drain-to-source voltage of 650 V and a continuous drain current rating of 75 A at 25°C. The device has a low on-resistance of 19.9 mΩ at a gate-source voltage of 10 V and a drain current of 37.5 A, which contributes to reduced conduction losses. This MOSFET is AEC-Q101 qualified, ensuring it meets automotive reliability standards. It operates within a temperature range of -55°C to 150°C and has a maximum power dissipation of 595 W. The device also boasts a low total gate charge of 236 nC, facilitating efficient switching performance. It is packaged in a TO-247-3LD case and is RoHS compliant, making it suitable for environmentally conscious designs. Typical applications include DC-DC converters and onboard chargers for plug-in hybrid and battery electric vehicles.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 75 A MOSFET Transistor
278-NVHL025N65S3
N-Channel 650 V 75 A MOSFET Transistor 278-NVHL025N65S3
Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 75 A, 25 mΩ, TO-247 Single N-Channel Power MOSFET SUPERFET� III, Easy Drive, 650 V , 75 A, 25 m?, TO-247, 450-TUBE Product overview: NVHL025N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL025N65S3 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET SUPERFET® III, Easy Drive, 650 V , 75 A, 25 mΩ, TO-247 Single N-Channel Power MOSFET SUPERFET� III, Easy Drive, 650 V , 75 A, 25 m?, TO-247, 450-TUBE Product overview: NVHL025N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL025N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355939-NVHL025N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355939-NVHL025N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355939-NVHL025N65S3
Win Source Part Number: 1355939-NVHL025N65S3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: onsemi Series: Automotive, AEC-Q101, SuperFET® III Package: Tube Product Status: Active Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: NVHL025 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 25mOhm @ 37.5A, 10V Vgs(th) (Max) @ Id: 4.5V @ 3mA Gate Charge (Qg) (Max) @ Vgs: 236 nC @ 10 V Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 7330 pF @ 400 V Power Dissipation (Max): 595W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355939-NVHL025N65S3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: Automotive, AEC-Q101, SuperFET® III
Package: Tube
Product Status: Active
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: NVHL025
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 25mOhm @ 37.5A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs: 236 nC @ 10 V
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 7330 pF @ 400 V
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - NVHL025N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVHL025N65S3-ND
Single FETs, MOSFETs NVHL025N65S3-ND
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3

N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL025N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL025N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL025N65S3
MOSFET N-CH 650V 75A TO247-3

MOSFET N-CH 650V 75A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V

MOSFET SUPERFET3 650V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVHL025N65S3 1355939-NVHL025N65S3 NVHL025N65S3-ND NVHL025N65S3 NVHL025N65S3
Product Name N-Channel 650 V 75 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel
PD 595000 milliwatts
Unlock Full Specs
to access all available technical data