onsemi N-Channel 1200 V 20 mOhm MOSFET Transistor NVHL020N120SC1

Description
Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−3L Silicon Carbide MOSFET, N-Channel, 1200 V, 20 mOhm, TO247-3L, 450-TUBE Product overview: NVHL020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL020N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−3L Silicon Carbide MOSFET, N-Channel, 1200 V, 20 mOhm, TO247-3L, 450-TUBE Product overview: NVHL020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL020N120SC1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1200 V 20 mOhm MOSFET Transistor
278-NVHL020N120SC1
N-Channel 1200 V 20 mOhm MOSFET Transistor 278-NVHL020N120SC1
Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−3L Silicon Carbide MOSFET, N-Channel, 1200 V, 20 mOhm, TO247-3L, 450-TUBE Product overview: NVHL020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL020N120SC1 can be used for catalog matching and distributor lookup.

Silicon Carbide MOSFET, N‐Channel, 1200 V, 20 mΩ, TO247−3L Silicon Carbide MOSFET, N-Channel, 1200 V, 20 mOhm, TO247-3L, 450-TUBE Product overview: NVHL020N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1200 V, 20 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200 V, 20 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVHL020N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NVHL020N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVHL020N120SC1-ND
Single FETs, MOSFETs 5556-NVHL020N120SC1-ND
N-Channel 1200V 103A (Tc) 535W (Tc) Through Hole TO-247-3

N-Channel 1200V 103A (Tc) 535W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-247-3

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - NVHL020N120SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVHL020N120SC1
Single FETs, MOSFETs NVHL020N120SC1
SICFET N-CH 1200V 103A TO247-3

SICFET N-CH 1200V 103A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 103A, 175Deg C/535W Rohs Compliant Onsemi - 54AH9521 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 103A, 175Deg C/535W Rohs Compliant Onsemi
54AH9521
Mosfet, N-Ch, 1.2Kv, 103A, 175Deg C/535W Rohs Compliant Onsemi 54AH9521
MOSFET, N-CH, 1.2KV, 103A, 175DEG C/535W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 103A, 175DEG C/535W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVHL020N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVHL020N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVHL020N120SC1
SICFET N-CH 1200V 103A TO247-3

SICFET N-CH 1200V 103A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVHL020N120SC1 5556-NVHL020N120SC1-ND NVHL020N120SC1 54AH9521 NVHL020N120SC1
Product Name N-Channel 1200 V 20 mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 103A, 175Deg C/535W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3 TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR4105TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers