onsemi Discrete Semiconductor Products - Power Driver Modules NVH820S75L4SPB

Description
Win Source Part Number: 1353322-NVH820S75L4S PB Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tray Package / Case: Module Base Product Number: NVH820 Mounting Type: Chassis Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 4200VDC Type: IGBT Current: 820 A Voltage: 750 V
Request a Quote Datasheet
Description
Win Source Part Number: 1353322-NVH820S75L4S PB Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tray Package / Case: Module Base Product Number: NVH820 Mounting Type: Chassis Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 4200VDC Type: IGBT Current: 820 A Voltage: 750 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1353322-NVH820S75L4SPB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1353322-NVH820S75L4SPB
Discrete Semiconductor Products - Power Driver Modules 1353322-NVH820S75L4SPB
Win Source Part Number: 1353322-NVH820S75L4S PB Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tray Package / Case: Module Base Product Number: NVH820 Mounting Type: Chassis Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 4200VDC Type: IGBT Current: 820 A Voltage: 750 V

Win Source Part Number: 1353322-NVH820S75L4SPB
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tray
Package / Case: Module
Base Product Number: NVH820
Mounting Type: Chassis Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 4200VDC
Type: IGBT
Current: 820 A
Voltage: 750 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1353322-NVH820S75L4SPB
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1ED3461MU12MXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
 - 74AHCT2G125DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details