onsemi Single FETs, MOSFETs NVH4L160N120SC1

Description
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVH4L160N120SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVH4L160N120SC1-ND
Single FETs, MOSFETs 5556-NVH4L160N120SC1-ND
N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L

N-Channel 1200V 17.3A (Tc) 111W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
1200V 17.3A MOSFET Transistor
278-NVH4L160N120SC1
1200V 17.3A MOSFET Transistor 278-NVH4L160N120SC1
SICFET N-CH 1200V 17.3A TO247 Product overview: NVH4L160N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L160N120SC1 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 17.3A TO247 Product overview: NVH4L160N120SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L160N120SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Drive Voltage (Max Rds On, Min Rds On): 20V Rds On (Max) @ Id, Vgs: 224mOhm @ 12A, 20V

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Drive Voltage (Max Rds On, Min Rds On): 20V
Rds On (Max) @ Id, Vgs: 224mOhm @ 12A, 20V

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi - 74AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi
74AH4862
Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi 74AH4862
MOSFET, N-CH, 1.2KV, 17.3A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 17.3A, TO-247 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVH4L160N120SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVH4L160N120SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVH4L160N120SC1
SICFET N-CH 1200V 17.3A TO247

SICFET N-CH 1200V 17.3A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 5556-NVH4L160N120SC1-ND 278-NVH4L160N120SC1 74AH4862 NVH4L160N120SC1
Product Name Single FETs, MOSFETs 1200V 17.3A MOSFET Transistor Discrete Semiconductor Products -Transistors -FETs, MOSFETs- Single FETs, MOSFETs Mosfet, N-Ch, 1.2Kv, 17.3A, To-247 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 Tube SOT3 TO-3; TO-247 TO-247; TO-247-4L
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data