onsemi 650V 65A MOSFET Transistor NVH4L040N65S3F

Description
MOSFET N-CH 650V 65A TO247-4 Product overview: NVH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L040N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 65A TO247-4 Product overview: NVH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L040N65S3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 65A MOSFET Transistor
278-NVH4L040N65S3F
650V 65A MOSFET Transistor 278-NVH4L040N65S3F
MOSFET N-CH 650V 65A TO247-4 Product overview: NVH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L040N65S3F can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 65A TO247-4 Product overview: NVH4L040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L040N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVH4L040N65S3F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVH4L040N65S3F-ND
Single FETs, MOSFETs 488-NVH4L040N65S3F-ND
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101, SuperFET® III, FRFET® Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101, SuperFET® III, FRFET®
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVH4L040N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVH4L040N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVH4L040N65S3F
MOSFET N-CH 650V 65A TO247-4

MOSFET N-CH 650V 65A TO247-4

Supplier's Site
Mosfet, N-Ch, 650V, 65A, 150Deg C, 446W Rohs Compliant Onsemi - 12AJ7263 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 65A, 150Deg C, 446W Rohs Compliant Onsemi
12AJ7263
Mosfet, N-Ch, 650V, 65A, 150Deg C, 446W Rohs Compliant Onsemi 12AJ7263
MOSFET, N-CH, 650V, 65A, 150DEG C, 446W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 65A, 150DEG C, 446W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVH4L040N65S3F 488-NVH4L040N65S3F-ND NVH4L040N65S3F 12AJ7263
Product Name 650V 65A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 65A, 150Deg C, 446W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 446 milliwatts
Unlock Full Specs
to access all available technical data