onsemi Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs NVH4L022N120M3S

Description
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote
Description
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Onsemi NVH4L022N120M3S is an N-channel MOSFET designed for high-voltage applications, featuring a maximum drain-to-source voltage of 1200 V and a continuous drain current rating of 68 A at 25°C. It has a low on-resistance of 22 mΩ at a gate-source voltage of 18 V, which contributes to efficient power management. The device is characterized by a total gate charge of 151 nC and a low output capacitance of 244 pF, enabling high-speed switching capabilities. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications such as on-board chargers, DC-DC converters for electric and hybrid vehicles, and traction inverters. It is also 100% avalanche tested and compliant with RoHS standards. The operating temperature range extends from -55°C to +175°C, ensuring reliability in various environmental conditions. The device is packaged in a TO-247-4L configuration, facilitating easy integration into existing designs.

Datasheet Summary
Powered by GS/AI

The Onsemi NVH4L022N120M3S is an N-channel MOSFET designed for high-voltage applications, featuring a maximum drain-to-source voltage of 1200 V and a continuous drain current rating of 68 A at 25°C. It has a low on-resistance of 22 mΩ at a gate-source voltage of 18 V, which contributes to efficient power management. The device is characterized by a total gate charge of 151 nC and a low output capacitance of 244 pF, enabling high-speed switching capabilities. This MOSFET is AEC-Q101 qualified, making it suitable for automotive applications such as on-board chargers, DC-DC converters for electric and hybrid vehicles, and traction inverters. It is also 100% avalanche tested and compliant with RoHS standards. The operating temperature range extends from -55°C to +175°C, ensuring reliability in various environmental conditions. The device is packaged in a TO-247-4L configuration, facilitating easy integration into existing designs.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Single FETs, MOSFETs - 5556-NVH4L022N120M3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVH4L022N120M3S-ND
Single FETs, MOSFETs 5556-NVH4L022N120M3S-ND
N-Channel 1200V 68A (Tc) 352W (Tc) Through Hole TO-247-4L

N-Channel 1200V 68A (Tc) 352W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
22MOHM 1200V MOSFET Transistor
278-NVH4L022N120M3S
22MOHM 1200V MOSFET Transistor 278-NVH4L022N120M3S
SIC MOS TO247-4L 22MOHM 1200V Product overview: NVH4L022N120M3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MOHM, 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22MOHM, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L022N120M3S can be used for catalog matching and distributor lookup.

SIC MOS TO247-4L 22MOHM 1200V Product overview: NVH4L022N120M3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MOHM, 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 22MOHM, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L022N120M3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1.2Kv, 68A, To-247; Mosfet Module Configuration Onsemi - 81AJ0295 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 68A, To-247; Mosfet Module Configuration Onsemi
81AJ0295
Mosfet, N-Ch, 1.2Kv, 68A, To-247; Mosfet Module Configuration Onsemi 81AJ0295
MOSFET, N-CH, 1.2KV, 68A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:352W RoHS Compliant: Yes

MOSFET, N-CH, 1.2KV, 68A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:68A; Drain Source Voltage Vds:1.2kV; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:352W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVH4L022N120M3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVH4L022N120M3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVH4L022N120M3S
SIC MOS TO247-4L 22MOHM 1200V

SIC MOS TO247-4L 22MOHM 1200V

Supplier's Site
Single FETs, MOSFETs - NVH4L022N120M3S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVH4L022N120M3S
Single FETs, MOSFETs NVH4L022N120M3S
SIC MOS TO247-4L 22MOHM 1200V

SIC MOS TO247-4L 22MOHM 1200V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NVH4L022N120M3S-ND 278-NVH4L022N120M3S 81AJ0295 NVH4L022N120M3S NVH4L022N120M3S
Product Name Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs 22MOHM 1200V MOSFET Transistor Mosfet, N-Ch, 1.2Kv, 68A, To-247; Mosfet Module Configuration Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 TO-247; TO-247-4 Tube TO-3; TO-247 Through Hole TO-247; TO-247-4
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data