onsemi Single FETs, MOSFETs NVH4L018N075SC1

Description
N-Channel 750V 140A (Tc) 500W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 750V 140A (Tc) 500W (Tc) Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NVH4L018N075SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVH4L018N075SC1-ND
Single FETs, MOSFETs 5556-NVH4L018N075SC1-ND
N-Channel 750V 140A (Tc) 500W (Tc) Through Hole TO-247-4L

N-Channel 750V 140A (Tc) 500W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
750V MOSFET Transistor
278-NVH4L018N075SC1
750V MOSFET Transistor 278-NVH4L018N075SC1
SIC MOS TO247-4L 750V Product overview: NVH4L018N075SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L018N075SC1 can be used for catalog matching and distributor lookup.

SIC MOS TO247-4L 750V Product overview: NVH4L018N075SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 750V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L018N075SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Power Dissipation (Max): 500W (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Power Dissipation (Max): 500W (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVH4L018N075SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVH4L018N075SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVH4L018N075SC1
SIC MOS TO247-4L 750V

SIC MOS TO247-4L 750V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 5556-NVH4L018N075SC1-ND 278-NVH4L018N075SC1 NVH4L018N075SC1
Product Name Single FETs, MOSFETs 750V MOSFET Transistor Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 Tube SOT3 TO-247; TO-247-4L
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data