onsemi Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs NVH4L015N065SC1

Description
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tray Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tray Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tray Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tray
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Singapore, Singapore
650V MOSFET Transistor
278-NVH4L015N065SC1
650V MOSFET Transistor 278-NVH4L015N065SC1
SIC MOS TO247-4L 650V Product overview: NVH4L015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L015N065SC1 can be used for catalog matching and distributor lookup.

SIC MOS TO247-4L 650V Product overview: NVH4L015N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVH4L015N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 5556-NVH4L015N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NVH4L015N065SC1-ND
Single FETs, MOSFETs 5556-NVH4L015N065SC1-ND
N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L

N-Channel 650V 142A (Tc) 500W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVH4L015N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVH4L015N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVH4L015N065SC1
SIC MOS TO247-4L 650V

SIC MOS TO247-4L 650V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NVH4L015N065SC1 5556-NVH4L015N065SC1-ND NVH4L015N065SC1
Product Name Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs 650V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT3 Tray TO-247; TO-247-4 TO-247; TO-247-4L
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data