Single P−Channel Power MOSFET -30V, -4.7A, 60mΩ, 3000-REEL Product overview: NVGS4111PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVGS4111PT1G can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 3.7A 6TSOP
P-Channel 30V 3.7A (Ta) 630mW (Ta) Surface Mount 6-TSOP
MOSFET P-CH 30V 3.7A 6TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1084131-NVGS4111PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 630mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 750pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 mOhm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 3.7A 6TSOP
MOSFET PFET TSOP6 30V 4.7A 60MOH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NVGS4111PT1G | 488-NVGS4111PT1GDKR-ND | 1084131-NVGS4111PT1G | NVGS4111PT1G | NVGS4111PT1G |
| Product Name | -30V -4.7A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS4111PT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| PD | 630 milliwatts | 630 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 |