P-Channel 20V 3.1A (Ta) Surface Mount 6-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1084130-NVGS3443T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Family Name: NVGS3443
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 565pF @ 5V
Maximum Rds On at Id,Vgs: 65 mOhm @ 4.4A, 4.5V
Alternative Parts (Cross-Reference): TPC6107 TE85L-F; TPC6101; TPC6107(T5LMH,F); TPC6107;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices
Single P-Channel Power MOSFET -20V, -4.4A, 65mΩ Power MOSFET -20V -2A 65 mOhm Single P-Channel TSOP-6, TSOP-6, 3000-REEL Product overview: NVGS3443T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -4.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVGS3443T1G can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 3.1A 6TSOP
MOSFET P-CH 20V 3.1A 6TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVGS3443T1GOSTR-ND | 1084130-NVGS3443T1G | 278-NVGS3443T1G | NVGS3443T1G | NVGS3443T1G | NVGS3443T1G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS3443T1G | P-Channel -20V -4.4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |