The NVG800A75L4DSB is a dual side-cooled half-bridge power module designed for hybrid and electric vehicle traction inverters. It features two 750 V, 800 A FS4 IGBTs in a compact AHPM15-CEC (CASE 100DV) package weighing 75 g. The module operates continuously up to a junction temperature of 175°C, with a 4.2 kV isolation voltage and ultra-low stray inductance of 8 nH. Integrated chip-level temperature and current sensors are included. The device meets UL 94 V-0 flammability standards and is RoHS compliant.
Insulated Gate Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | NVG800A75L4DSB |
| Package Type | AHPM15-CEC |