N-Channel JFET, 60V, 3A, 110mΩ, SOT-223-4 Product overview: NVF3055-100T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF3055-100T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1084126-NVF3055-100T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 455pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
MOSFET N-CH 60V 3A SOT223
MOSFET N-CH 60V 3A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVF3055-100T1G | 1084126-NVF3055-100T1G | NVF3055-100T1GOSTR-ND | NVF3055-100T1G | NVF3055-100T1G | NVF3055-100T1G |
| Product Name | N-Channel 60V 3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF3055-100T1G | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| V(BR)DSS | 60 volts | 60 volts | ||||
| Package Type | SOT3; SOT-223 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA |