onsemi Single FETs, MOSFETs NVF2955T1G

Description
P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVF2955T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVF2955T1GTR-ND
Single FETs, MOSFETs 488-NVF2955T1GTR-ND
P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVF2955T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVF2955T1GDKR-ND
Single FETs, MOSFETs 488-NVF2955T1GDKR-ND
P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVF2955T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVF2955T1GCT-ND
Single FETs, MOSFETs 488-NVF2955T1GCT-ND
P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 2.6A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V -2.6A MOSFET Transistor
278-NVF2955T1G
P-Channel -60V -2.6A MOSFET Transistor 278-NVF2955T1G
P-Channel MOSFET -60V, -2.6A, 170mΩ SOT-223 Product overview: NVF2955T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2955T1G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, -2.6A, 170mΩ SOT-223 Product overview: NVF2955T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2955T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955T1G - 041983-NVF2955T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955T1G
041983-NVF2955T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955T1G 041983-NVF2955T1G
Manufacturer: ON Semiconductor Win Source Part Number: 041983-NVF2955T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Family Name: NVF2955 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 (TO-261) Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 14.3nC @ 10V Max Input Capacitance: 492pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 750mA, 10V Alternative Parts (Cross-Reference): BSP613P E6327; BSP613PNT; BSP613PH6327XTSA1; DMP6185SEQ-13; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041983-NVF2955T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: NVF2955
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223 (TO-261)
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 14.3nC @ 10V
Max Input Capacitance: 492pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 750mA, 10V
Alternative Parts (Cross-Reference): BSP613P E6327; BSP613PNT; BSP613PH6327XTSA1; DMP6185SEQ-13;
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVF2955T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVF2955T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVF2955T1G
MOSFET P-CH 60V 2.6A SOT223

MOSFET P-CH 60V 2.6A SOT223

Supplier's Site
Single FETs, MOSFETs - NVF2955T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVF2955T1G
Single FETs, MOSFETs NVF2955T1G
MOSFET P-CH 60V 2.6A SOT223

MOSFET P-CH 60V 2.6A SOT223

Supplier's Site Datasheet
Mosfet, P-Ch, -60V, -2.6A, Sot-223; Channel Type Onsemi - 02AC3819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -2.6A, Sot-223; Channel Type Onsemi
02AC3819
Mosfet, P-Ch, -60V, -2.6A, Sot-223; Channel Type Onsemi 02AC3819
MOSFET, P-CH, -60V, -2.6A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-2.6A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-4V; Power Dissipation:2.3W; No. of Pins:4PinsRoHS Compliant: Yes

MOSFET, P-CH, -60V, -2.6A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:-60V; Continuous Drain Current Id:-2.6A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-4V; Power Dissipation:2.3W; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET SOT223 60V 2.6A 140M

MOSFET PFET SOT223 60V 2.6A 140M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVF2955T1GTR-ND 278-NVF2955T1G 041983-NVF2955T1G NVF2955T1G NVF2955T1G 02AC3819 NVF2955T1G
Product Name Single FETs, MOSFETs P-Channel -60V -2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955T1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -60V, -2.6A, Sot-223; Channel Type Onsemi MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type TO-261-4, TO-261AA SOT3; SOT-223 (TO-261) Surface Mount SOT223; TO-261-4, TO-261AA TO-3; SOT223
Transistor Grade / Operating Range Automotive
PD 2300 milliwatts 1000 milliwatts 1000 milliwatts 2300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data