onsemi Single FETs, MOSFETs NVF2955PT1G

Description
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVF2955PT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVF2955PT1G-ND
Single FETs, MOSFETs NVF2955PT1G-ND
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955PT1G - 887869-NVF2955PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955PT1G
887869-NVF2955PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955PT1G 887869-NVF2955PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887869-NVF2955PT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261) Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status: Obsolete Family Name: NVF295 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887869-NVF2955PT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NVF295
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
P-Channel 1.7A 60V 0.185ohm MOSFET Transistor
278-NVF2955PT1G
P-Channel 1.7A 60V 0.185ohm MOSFET Transistor 278-NVF2955PT1G
1.7A, 60V, 0.185ohm, P-CHANNEL, Si, POWER, MOSFET, TO-261AA, ROHS COMPLIANT, CASE 318E-04, TO-261, 4 PIN Product overview: NVF2955PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.7A, 60V, 0.185ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, 0.185ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2955PT1G can be used for catalog matching and distributor lookup.

1.7A, 60V, 0.185ohm, P-CHANNEL, Si, POWER, MOSFET, TO-261AA, ROHS COMPLIANT, CASE 318E-04, TO-261, 4 PIN Product overview: NVF2955PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1.7A, 60V, 0.185ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.7A, 60V, 0.185ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2955PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVF2955PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVF2955PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVF2955PT1G
MOSFET P CH 60V 1.7A SOT223

MOSFET P CH 60V 1.7A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVF2955PT1G-ND 887869-NVF2955PT1G 278-NVF2955PT1G NVF2955PT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2955PT1G P-Channel 1.7A 60V 0.185ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Package Type TO-261-4, TO-261AA SOT3; SOT-223 (TO-261) TO-261-4, TO-261AA
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data