onsemi Single FETs, MOSFETs NVF2201NT1G

Description
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVF2201NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVF2201NT1GOSTR-ND
Single FETs, MOSFETs NVF2201NT1GOSTR-ND
N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 20V 300mA (Ta) 150mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2201NT1G - 1084125-NVF2201NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2201NT1G
1084125-NVF2201NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2201NT1G 1084125-NVF2201NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084125-NVF2201NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: 5-TSSOP, SC-70-5, SOT-353 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 300mA (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Input Capacitance: 45pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084125-NVF2201NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Input Capacitance: 45pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20V 300mA 1 Ohm MOSFET Transistor
278-NVF2201NT1G
N-Channel 20V 300mA 1 Ohm MOSFET Transistor 278-NVF2201NT1G
Small Signal MOSFET 20V 300mA 1 Ohm Single N-Channel SC70 Small Signal MOSFET 20V 300mA 1 Ohm Single N-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2201NT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 300mA 1 Ohm Single N-Channel SC70 Small Signal MOSFET 20V 300mA 1 Ohm Single N-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NVF2201NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 300mA, 1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300mA, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVF2201NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVF2201NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVF2201NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVF2201NT1G
MOSFET N-CH 20V 300MA SC70-3

MOSFET N-CH 20V 300MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVF2201NT1GOSTR-ND 1084125-NVF2201NT1G 278-NVF2201NT1G NVF2201NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVF2201NT1G N-Channel 20V 300mA 1 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SC-70-3 (SOT323) SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data