onsemi Single Diodes NVDSH20120C

Description
Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5556-NVDSH20120C-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5556-NVDSH20120C-ND
Single Diodes 5556-NVDSH20120C-ND
Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2

Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2

Buy Now Datasheet
1.2KV 26A Diode and Rectifier - 280-NVDSH20120C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 26A Diode and Rectifier
280-NVDSH20120C
1.2KV 26A Diode and Rectifier 280-NVDSH20120C
DIODE SIL CARB 1.2KV 26A TO247-2 Product overview: NVDSH20120C from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 26A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 26A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NVDSH20120C can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 26A TO247-2 Product overview: NVDSH20120C from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 26A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 26A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NVDSH20120C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1345871-NVDSH20120C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1345871-NVDSH20120C
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1345871-NVDSH20120C
Win Source Part Number: 1345871-NVDSH20120C Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q101 Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 30 Technology: SiC (Silicon Carbide) Schottky Current - Average Rectified (Io): 26A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 200 µA @ 1200 V Capacitance @ Vr, F: 1480pF @ 1V, 100kHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247-2 ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 20 A

Win Source Part Number: 1345871-NVDSH20120C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 26A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 1480pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 20 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NVDSH20120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NVDSH20120C
Discrete Semiconductor Products - Diodes - Rectifiers NVDSH20120C
DIODE SIL CARB 1.2KV 26A TO247-2

DIODE SIL CARB 1.2KV 26A TO247-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 5556-NVDSH20120C-ND 280-NVDSH20120C 1345871-NVDSH20120C NVDSH20120C
Product Name Single Diodes 1.2KV 26A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tube
RoHS Compliant RoHS
VF 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data