onsemi Single FETs, MOSFETs NVD6820NLT4G-VF01

Description
N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD6820NLT4G-VF01OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD6820NLT4G-VF01OSTR-ND
Single FETs, MOSFETs NVD6820NLT4G-VF01OSTR-ND
N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK

N-Channel 90V 10A (Ta), 50A (Tc) 4W (Ta), 100W (Tc) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G-VF01 - 1084121-NVD6820NLT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G-VF01
1084121-NVD6820NLT4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G-VF01 1084121-NVD6820NLT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1084121-NVD6820NLT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 10A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 44nC @ 4.5V Max Input Capacitance: 4209pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084121-NVD6820NLT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 90V
Continuous Drain Current at 25°C: 10A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 44nC @ 4.5V
Max Input Capacitance: 4209pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
90V 10A 50A DPAK MOSFET Transistor
278-NVD6820NLT4G-VF01
90V 10A 50A DPAK MOSFET Transistor 278-NVD6820NLT4G-VF01
MOSFET N-CH 90V 10A/50A DPAK Product overview: NVD6820NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10A, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 10A, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G-VF0 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 90V 10A/50A DPAK Product overview: NVD6820NLT4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10A, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 10A, 50A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6820NLT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD6820NLT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD6820NLT4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD6820NLT4G-VF01
MOSFET N-CH 90V 10A/50A DPAK

MOSFET N-CH 90V 10A/50A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVD6820NLT4G-VF01OSTR-ND 1084121-NVD6820NLT4G-VF01 278-NVD6820NLT4G-VF01 NVD6820NLT4G-VF01
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVD6820NLT4G-VF01 90V 10A 50A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
V(BR)DSS 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104 - 1020718-AUIRF4104 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details