onsemi Single FETs, MOSFETs NVD6495NLT4G

Description
N-Channel 100V 25A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 25A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD6495NLT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD6495NLT4G-ND
Single FETs, MOSFETs NVD6495NLT4G-ND
N-Channel 100V 25A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 25A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325379-NVD6495NLT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325379-NVD6495NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325379-NVD6495NLT4G
Manufacturer: onsemi Win Source Part Number: 1325379-NVD6495NLT4G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 83W (Tc) Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1024 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: ONSONSNVD6495NLT4G,2 156-NVD6495NLT4G Base Product Number: NVD649 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325379-NVD6495NLT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 83W (Tc)
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1024 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: ONSONSNVD6495NLT4G,2156-NVD6495NLT4G
Base Product Number: NVD649
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD6495NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD6495NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD6495NLT4G
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET DPAK 100V 23A 56MOHM

MOSFET NFET DPAK 100V 23A 56MOHM

Buy Now Datasheet
Single FETs, MOSFETs - NVD6495NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVD6495NLT4G
Single FETs, MOSFETs NVD6495NLT4G
MOSFET N-CH 100V 25A DPAK

MOSFET N-CH 100V 25A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVD6495NLT4G-ND 1325379-NVD6495NLT4G NVD6495NLT4G NVD6495NLT4G NVD6495NLT4G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details