N-Channel 100V 19A (Tc) 71W (Tc) Surface Mount DPAK-3
N-Channel Power MOSFET 100V, 19A, 74mΩ Power MOSFET 100V, 19A, 74 mOhm, Single N-Channel, DPAK, Logic Level., DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NVD6416ANLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 19A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 19A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6416ANLT4G can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 19A DPAK
MOSFET NFET DPAK 100V 19A 81MOHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVD6416ANLT4G-ND | 278-NVD6416ANLT4G | NVD6416ANLT4G | NVD6416ANLT4G |
| Product Name | Single FETs, MOSFETs | N-Channel SMD 100V 19A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Transistor Grade / Operating Range | Automotive |