onsemi Single FETs, MOSFETs NVD6415ANLT4G

Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVD6415ANLT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVD6415ANLT4G-ND
Single FETs, MOSFETs NVD6415ANLT4G-ND
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-NVD6415ANLT4G
MOSFET Transistor 278-NVD6415ANLT4G
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: NVD6415ANLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6415ANLT4G can be used for catalog matching and distributor lookup.

TRANSISTOR POWER, FET, FET General Purpose Power Product overview: NVD6415ANLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVD6415ANLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325388-NVD6415ANLT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325388-NVD6415ANLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325388-NVD6415ANLT4G
Manufacturer: onsemi Win Source Part Number: 1325388-NVD6415ANLT4 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 23A (Tc) Rds On (Max) @ Id, Vgs: 52mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 83W (Tc) Supplier Device Package: DPAK Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1024 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2832-NVD6415ANLT4G-4 88,2832-NVD6415ANLT4 GTR,NVD6415ANLT4G-VF 01-ND,2156-NVD6415AN LT4G,ONSONSNVD6415AN LT4G,NVD6415ANLT4G-V F01 Base Product Number: NVD641 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325388-NVD6415ANLT4G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 23A (Tc)
Rds On (Max) @ Id, Vgs: 52mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 83W (Tc)
Supplier Device Package: DPAK
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1024 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2832-NVD6415ANLT4G-488,2832-NVD6415ANLT4GTR,NVD6415ANLT4G-VF01-ND,2156-NVD6415ANLT4G,ONSONSNVD6415ANLT4G,NVD6415ANLT4G-VF01
Base Product Number: NVD641
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVD6415ANLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVD6415ANLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVD6415ANLT4G
MOSFET N-CH 100V 23A DPAK-4

MOSFET N-CH 100V 23A DPAK-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVD6415ANLT4G-ND 278-NVD6415ANLT4G 1325388-NVD6415ANLT4G NVD6415ANLT4G
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details